EN
  • EN
  • DE

SY100EL52ZG

Part No SY100EL52ZG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage (V) -4.2V ~ -5.5V
Current - Quiescent (Iq) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100EL52
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262832-SY100EL52ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL52ZG CAD Model

Description

The SY100EL52ZG is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is part of Microchip's portfolio of clock and data distribution products, specifically tailored for applications requiring fast and precise signal management.

Key Features

  • Dual Differential PECL-to-TTL Translator: The SY100EL52ZG is designed to convert differential PECL (Positive Emitter-Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels, providing versatile interfacing options for various digital systems.
  • High-Speed Operation: With a capability to handle clock frequencies exceeding 2GHz, this device is ideal for high-speed applications, ensuring minimal signal delay and high data integrity.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive designs without compromising performance.
  • Wide Voltage Range: The SY100EL52ZG operates over a wide voltage range, accommodating various power supply levels and enhancing compatibility with different system designs.

Applications

The SY100EL52ZG is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal gating and multiplexing
  • Data acquisition systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100EL52ZG is manufactured to stringent standards, ensuring reliability and performance even in the most demanding environments. It is also backed by Microchip's customer support and warranty, providing peace of mind to designers and engineers.

Conclusion

The SY100EL52ZG from Microchip Technology is an exceptional choice for designers looking to implement high-speed signal translation with reliability and precision. Its combination of speed, power efficiency, and versatility makes it an invaluable component in advanced digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess