Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 6.8 V to 13.2 V
Current - Peak Output (Source, Sink) 1.25A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 36V
Rise and Fall Time 26ns, 18ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 070092-ISL6622ACBZ-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6622ACBZ-T CAD Model

Description

The ISL6622ACBZ-T is a synchronous channel type integrated circuit from Intersil that comes with two drivers and a non-inverting input type.

  • Manufacturer: Intersil
  • Channel Type: Synchronous
  • Drivers: Two
  • Input Type: Non-Inverting
  • Configuration: Half-Bridge Driven
  • Gate Type: N-Channel MOSFET
  • Peak Output Current: 1.25A and 2A
  • High-Side Voltage: 36V (maximum)
  • Package: 8-SOIC
  • Operating Voltage: 6.8V to 13.2V
  • Rise Time: 26ns
  • Fall Time: 18ns
  • Application: Integrated Circuit Applications

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to €3.1910
ECAD model for FAN73895MX
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.2506
ECAD model for IRS2008STRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to €2.3353
ECAD model for ISL6611ACRZ
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.4234
ECAD model for IRS2302SPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €0.5067
ECAD model for FAN73832M
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to €1.4405
ECAD model for IR44252LTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2105STR
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to €3.7850
ECAD model for ISL95808IRZ-T
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €3.0128
ECAD model for LF2190NTR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention