EN
  • EN
  • DE

MIC2777-44YM5-TR

Part No MIC2777-44YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.43V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076235-MIC2777-44YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2777-44YM5-TR CAD Model

Description

Microchip Technology MIC2777-44YM5-TR

The MIC2777-44YM5-TR from Microchip Technology is a high-performance, dual-voltage supervisor designed to monitor power supplies in digital systems. It is a reliable solution that ensures systems operate within their voltage thresholds, providing both under-voltage and over-voltage monitoring to safeguard sensitive electronic components.

This versatile device offers two precision voltage detectors, each with factory-programmed threshold voltages. The MIC2777-44YM5-TR is capable of monitoring a 4.4V supply with tight threshold accuracy, which is essential for maintaining system reliability. This makes it an excellent choice for applications that require precise voltage supervision, such as portable devices, microcontroller systems, and digital electronics that are sensitive to power supply variations.

The MIC2777-44YM5-TR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It features an active-low reset output, which provides a reset signal to the host processor when the monitored voltage falls below the specified threshold. The reset output remains active until the monitored voltage recovers and stabilizes, ensuring the system has adequate time to return to a safe operational state.

Another key feature of this device is its low power consumption. The MIC2777-44YM5-TR is designed to operate with minimal power drain, making it suitable for battery-powered devices where power efficiency is critical. Additionally, the device has a fast response time, which allows for quick system recovery in the event of a power fault.

Microchip Technology's commitment to quality ensures that the MIC2777-44YM5-TR is a reliable component for any power supply monitoring application. Its industrial temperature range makes it resilient in harsh environments, and its robust design guarantees long-term performance. With the MIC2777-44YM5-TR, designers can trust that their systems are protected against unexpected power supply issues, contributing to overall system stability and performance.

In summary, the MIC2777-44YM5-TR is a practical and efficient solution for voltage supervision needs, offering precision, low power consumption, and a small footprint, making it an indispensable component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess