EN
  • EN
  • DE

SY100EL38ZG

Part No SY100EL38ZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2 /4/6 3.3/5V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge
Packaging Tube
Part Status Obsolete(EOL)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795879-SY100EL38ZG
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL38
Introduction Date August 01, 1998
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100EL38ZG CAD Model

Description

The SY100EL38ZG from Microchip Technology is a high-performance, low-power, non-inverting 3.3V / 5V ECL ÷2, ÷4, ÷8 Clock Divider integrated circuit designed to meet the stringent requirements of high-speed communication and computing systems. This versatile device is an excellent choice for applications requiring precise timing and frequency division, such as in advanced data processing systems, high-speed networking, and telecommunications equipment.

Key Features:

  • Multiple Dividing Options: The SY100EL38ZG can perform division by 2, 4, or 8, providing flexibility for various clock management applications.
  • Voltage Range Compatibility: This device supports a wide range of operating voltages from 3.3V to 5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Performance: Designed to operate at high frequencies, it is capable of handling clock speeds that are essential for high-speed digital systems.
  • Temperature Range: The SY100EL38ZG operates reliably over an extended industrial temperature range, ensuring performance in demanding environments.
  • Package Type: Available in a compact, surface-mount SOIC-8 package, it is ideal for space-constrained applications.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that this clock divider offers both high reliability and longevity for mission-critical systems.

Applications:

The SY100EL38ZG is ideal for a variety of applications, including but not limited to:

  • High-speed data communications
  • Synchronous networking and telecommunication systems
  • Signal processing and data acquisition
  • Automated test equipment
  • High-frequency clock generation circuits

With its exceptional performance and versatility, the SY100EL38ZG is an essential component for designers looking to create sophisticated systems that require accurate timing and frequency control. Microchip Technology's expertise in high-speed integrated circuits ensures that this product will deliver the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0536 $84.1072
4+ $34.5056 $138.0224
6+ $33.4269 $200.5614
8+ $32.3492 $258.7936
10+ $31.2705 $312.7050
13+ $28.0353 $364.4589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess