EN
  • EN
  • DE

SY100EL16VFKC

Part No SY100EL16VFKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256467-SY100EL16VFKC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VFKC CAD Model

Description

The SY100EL16VFKC is a high-performance, integrated circuit from Microchip Technology, designed to cater to the demanding requirements of high-speed digital systems. This device is a part of Microchip's precision-edge product line, which is renowned for its reliability and performance in critical applications.

Key Features

  • High-Speed Operation: The SY100EL16VFKC is capable of operating at very high speeds, making it an ideal choice for applications that require fast signal processing and minimal propagation delay.
  • Differential Receiver/Driver: It features a differential receiver/driver which ensures robust signal integrity by reducing susceptibility to common-mode noise and providing differential signaling for improved performance.
  • PECL Mode: The device operates in Positive Emitter Coupled Logic (PECL) mode, which allows for low-power consumption while maintaining high-speed operation.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and functionality under varying environmental conditions.
  • Voltage Supply: The SY100EL16VFKC operates with a voltage supply ranging from 3.3V to 5V, providing flexibility in system power design.
  • Packaging: It comes in a user-friendly package that simplifies the board design and layout process, thereby reducing overall design time and accelerating time-to-market for products using this IC.

Applications

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal processing units
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

The SY100EL16VFKC is a testament to Microchip Technology's commitment to providing high-quality, high-performance components for advanced digital applications. Whether for commercial, industrial, or military use, this device is engineered to deliver optimal performance and reliability in the most demanding situations.

Manufacturer: Microchip Technology
Product Category: Integrated Circuits (ICs)
RoHS: Details regarding RoHS compliance

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess