EN
  • EN
  • DE

SY100EL16VEKC

Part No SY100EL16VEKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP / Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256471-SY100EL16VEKC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VEKC CAD Model

Description

Microchip Technology's SY100EL16VEKC: High-Speed Differential Receiver

The SY100EL16VEKC from Microchip Technology is a cutting-edge differential receiver designed to address the demanding requirements of high-speed data communication systems. This device is part of the SY100EL16V series, which is renowned for its high performance and reliability in various applications, including networking, telecommunications, and data processing systems.

Key Features

  • High-Speed Performance: The SY100EL16VEKC operates at exceptional speeds, making it suitable for applications that require fast data transmission rates.
  • Differential Design: With its differential inputs, the receiver provides improved noise immunity and is capable of receiving small amplitude differential signals.
  • PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, which offer fast switching times and are compatible with other PECL logic devices.
  • Extended Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in harsh environments.
  • Voltage Range: The SY100EL16VEKC can operate at a 3.3V or 5V supply voltage, providing flexibility in various system designs.
  • Package Options: This product is available in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The SY100EL16VEKC is suited for a diverse range of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Automated test equipment
  • Pulse generators and clock distribution networks

Reliability and Quality

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. The SY100EL16VEKC reflects their commitment to quality and reliability. Each device undergoes rigorous testing to ensure it meets the industry standards for performance and durability.

For engineers and system designers looking for a reliable high-speed differential receiver, the SY100EL16VEKC from Microchip Technology is an excellent choice that combines performance, flexibility, and quality.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess