EN
  • EN
  • DE

SY100EL15ZI

Part No SY100EL15ZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100EL, Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100EL15
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269938-SY100EL15ZI
Ultra Librarian 3D Model Ultra Librarian SY100EL15ZI CAD Model

Description

The SY100EL15ZI, from the renowned semiconductor manufacturer Microchip Technology, is a cutting-edge Voltage Controlled Oscillator (VCO) that belongs to their high-performance ECL family of products. This device is specifically designed to cater to the stringent requirements of high-speed data communication and signal processing applications.

Key Features

  • High-Frequency Operation: The SY100EL15ZI operates at exceptional frequencies, making it suitable for applications that demand high-speed performance.
  • Differential Design: Its differential design allows for the reduction of common-mode noise, ensuring signal integrity in noisy environments.
  • Integrated VCO: The device includes an on-chip Voltage Controlled Oscillator, providing a compact and efficient solution for generating precise clock signals.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, the SY100EL15ZI maintains its stability, making it reliable for various industrial applications.
  • Flexible Power Supply: It is compatible with a 5V power supply, offering flexibility in system design and integration.
  • Package Options: Available in a 32-lead LQFP package, the SY100EL15ZI is designed for ease of PCB layout and space-saving considerations.

Applications

The SY100EL15ZI is ideally suited for a range of applications that require precise timing and high-frequency signals. These include:

  • High-speed data communication systems
  • Phase-locked loop (PLL) circuits
  • Frequency synthesis and clock recovery circuits
  • Test and measurement equipment
  • Automated test equipment (ATE)

Quality and Reliability

As with all Microchip Technology products, the SY100EL15ZI is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for engineers and designers looking for a high-speed VCO solution.

Ordering Information

For detailed product specifications, sample requests, and ordering information, customers can visit the Microchip Technology website or contact their local sales representative. The SY100EL15ZI is available for order now, with options for bulk and reel packaging to accommodate production requirements.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess