EN
  • EN
  • DE

SY100EL12ZC

Part No SY100EL12ZC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC DRIVER LOW IMPEDANCE 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 114240-SY100EL12ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL12ZC CAD Model

Description

Microchip Technology's SY100EL12ZC: A High-Performance Differential Receiver/Driver

Microchip Technology's SY100EL12ZC is a versatile and high-speed differential receiver/driver designed to cater to the demanding requirements of high-speed data transmission systems. This device is part of Microchip's high-performance ECL product line, which is renowned for its exceptional signal integrity and reliability. The SY100EL12ZC is ideal for applications in telecommunications, data communications, and high-speed computing environments where signal quality and speed are paramount.

Key Features of the SY100EL12ZC

  • High-Speed Performance: The SY100EL12ZC is capable of handling data rates exceeding 3.0 Gbps, making it suitable for high-speed data transmission applications.
  • Differential Inputs and Outputs: This device features differential inputs and outputs, which enhance noise immunity and allow for the transmission of signals over longer distances without degradation.
  • PECL Mode Operation: The SY100EL12ZC operates in PECL mode, which ensures compatibility with Positive Emitter Coupled Logic (PECL) systems, providing a seamless integration into existing designs.
  • Power Supply Flexibility: It operates with a wide range of supply voltages from –4.2V to –5.5V, providing design flexibility and compatibility with various system voltages.
  • Temperature Range: The device functions within an extended industrial temperature range, making it suitable for use in harsh environments.

Applications and Usage

The SY100EL12ZC is a versatile component that can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • High-speed computer interfaces
  • Pulse and clock distribution networks

With its robust design and high-speed capabilities, the SY100EL12ZC is a critical component for designers looking to enhance the performance and reliability of their digital systems. Microchip's commitment to quality ensures that this differential receiver/driver will deliver consistent performance and contribute to the overall efficiency and speed of your electronic designs.

Whether you're upgrading existing systems or developing new high-speed applications, the SY100EL12ZC from Microchip Technology is an excellent choice for your differential signaling needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7316 $59.7056
38+ $3.0618 $116.3484
59+ $2.9660 $174.9940
81+ $2.8704 $232.5024
105+ $2.7748 $291.3540
140+ $2.4876 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess