EN
  • EN
  • DE

SY100EL05ZI-TR

Part No SY100EL05ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND DIFF 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL05
Other Names SY100EL05ZI TR,SY100EL05ZI TR,SY100EL05ZITR,SY100EL05ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258304-SY100EL05ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL05ZI-TR CAD Model

Description

The SY100EL05ZI-TR from Microchip Technology is a high-performance integrated circuit designed to meet the rigorous demands of today's fast-paced electronic industry. This device is part of the Precision Edge™ series and is renowned for its exceptional speed and reliability. It's an ideal choice for applications requiring high-speed logic operations and precise timing control.

Key Features

  • Technology: The SY100EL05ZI-TR utilizes advanced ECL (Emitter Coupled Logic) technology, which provides faster switching speeds than conventional logic gates.
  • Function: This IC functions as a dual differential 2:1 multiplexer, allowing for the selection and routing of high-speed data streams.
  • Performance: With a typical propagation delay of just 225 ps, this component is designed for high-speed applications that require rapid data processing and minimal signal delay.
  • Power Supply: It operates from a –4.2V to –5.5V power supply, making it compatible with a range of ECL systems.
  • Temperature Range: The SY100EL05ZI-TR is specified for the industrial temperature range of –40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The device comes in a convenient surface-mount package, specifically the 8-Lead SOIC (Small Outline Integrated Circuit) package, which is ideal for compact PCB layouts.

Applications

The SY100EL05ZI-TR is versatile and can be used in various high-speed digital systems. Some common applications include:

  • Telecommunications equipment
  • Automated test equipment
  • High-speed data acquisition systems
  • Pulse and signal generators
  • Networking and data communication devices

In summary, Microchip Technology's SY100EL05ZI-TR is a robust and efficient solution for designers looking to enhance the speed and performance of their digital systems. Its dual differential 2:1 multiplexer functionality, combined with its high-speed ECL technology, makes it a valuable component in any application where timing precision and data integrity are of paramount importance.

You May Also Be Interested in

Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess