EN
  • EN
  • DE

SY100E452JY-TR

Part No SY100E452JY-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 5BIT 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Manufacturer Microchip Technology
Series 100E
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100E452
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100E452JY TR, SY100E452JY TR-ND, SY100E452JYTR, SY100E452JYTR-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898675-SY100E452JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100E452JY-TR CAD Model

Description

The SY100E452JY-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit that stands out in the semiconductor industry for its exceptional reliability and functionality. This product is designed to cater to the rigorous demands of advanced electronic systems, offering a blend of speed, efficiency, and versatility.

Key Features

  • High-Speed Operation: The device is optimized for high-speed signal processing, making it an ideal choice for applications requiring rapid data handling and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E452JY-TR is engineered to operate with minimal power consumption, which is crucial for energy-sensitive designs.
  • Durability: Built to withstand harsh conditions, this product maintains its performance over a wide range of temperatures and environmental conditions, ensuring reliability across various applications.
  • Advanced Packaging: The SY100E452JY-TR comes in a robust package that ensures protection against physical damage and facilitates easy integration into a wide array of circuit designs.

Applications

The versatility of the SY100E452JY-TR allows it to be used in numerous high-tech applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • High-speed computer interfaces
  • Automated test equipment

Technical Specifications

Microchip's SY100E452JY-TR boasts a detailed set of technical specifications that underscore its performance capabilities:

  • Logic Type: Specialized
  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Suitable for industrial environments
  • Mounting Type: Surface mount technology for a secure and compact installation
  • Package / Case: Provided in a package that ensures both functionality and practicality

In conclusion, the SY100E452JY-TR by Microchip Technology is a testament to the company's commitment to providing top-tier electronic components that meet the evolving needs of the technology sector. Its combination of speed, power efficiency, and robustness makes it a valuable asset for any high-performance electronic system.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,189 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess