EN
  • EN
  • DE

SY100E417JG TR

Part No SY100E417JG TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 28PLCC / Mixed Signal Translator Bidirectional 1 Circuit 5 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E417
Other Names 576-1348-2,SY100E417JGTR,576-1348-1
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256206-SY100E417JG TR
Ultra Librarian 3D Model Ultra Librarian SY100E417JG TR CAD Model

Description

Product Overview: SY100E417JG TR by Microchip Technology

The SY100E417JG TR is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-speed, low-power device is part of the SY100E series and is specifically engineered to deliver exceptional performance in demanding applications that require rapid data processing and reliable operation.

Key Features and Benefits

  • High-Speed Operation: The SY100E417JG TR is designed for very high-speed applications, capable of handling fast signal processing which is essential for high-performance computing, telecommunications, and industrial automation systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it suitable for energy-sensitive applications and contributing to the overall efficiency of the system it is integrated into.
  • Multiple Logic Functions: This device incorporates multiple logic functions, providing versatility and the ability to perform various operations within a single chip, thus reducing component count and saving space on PCBs.
  • Durable and Reliable: The SY100E417JG TR is built to last and withstand harsh industrial environments, ensuring long-term reliability and stability in a wide range of operating conditions.
  • Surface-Mount Package: The device comes in a surface-mount package, which facilitates easier assembly and integration into modern electronic systems, supporting streamlined manufacturing processes.

Applications

The SY100E417JG TR is ideal for a variety of high-speed digital applications, including but not limited to:

  • Advanced telecommunications infrastructure
  • Data center networking equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Military and aerospace electronics

With its robust design and impressive specifications, the SY100E417JG TR from Microchip Technology is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Its versatility and reliability make it a valuable component in any high-speed digital application.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess