EN
  • EN
  • DE

SY100E417JC-TR

Part No SY100E417JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR QUINT PECL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 1104233-SY100E417JC-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E417JC-TR CAD Model

Description

Product Overview: SY100E417JC-TR from Microchip Technology

The SY100E417JC-TR is a high-performance, quadruple differential line receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically tailored for applications demanding high-speed data reception and processing, making it an ideal choice for telecommunications, data communications, and computing systems that require robust and reliable performance.

Key Features

  • High-Speed Performance: The SY100E417JC-TR is capable of handling data rates up to 3.2 Gb/s, ensuring swift and efficient data transmission for critical applications.
  • Differential Line Receiver: With its quadruple differential line receiver configuration, it offers excellent noise immunity and minimizes signal integrity issues, which is crucial for maintaining data fidelity over long distances or in electrically noisy environments.
  • Power Supply: The device operates on a single 5V supply, providing a convenient power solution without the need for multiple voltage sources.
  • Compatibility: It is fully compatible with industry standards, ensuring seamless integration into existing systems without the need for significant redesigns or compatibility concerns.
  • Package: The SY100E417JC-TR comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for space-constrained applications.
  • Temperature Range: The device is designed to operate over the industrial temperature range, making it reliable in a variety of harsh operating conditions.

Applications

The SY100E417JC-TR is versatile and can be used in multiple high-speed communication applications. Some of the common applications include:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data reception
  • High-speed data acquisition systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100E417JC-TR is manufactured with the highest standards, ensuring that it meets the stringent requirements of modern electronic systems. Customers can trust in Microchip's reputation for delivering products that perform consistently over time and under varying conditions.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8309 $59.4489
50+ $2.3227 $116.1350
78+ $2.2499 $175.4922
107+ $2.1772 $232.9604
138+ $2.1056 $290.5728
184+ $1.8873 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess