EN
  • EN
  • DE

SY100E212JZ

Part No SY100E212JZ
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC REGISTER 3BIT SCAN 28-PLCC  /  Scannable Register IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type Scannable Register
Supply Voltage 4.2V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E212
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256475-SY100E212JZ
Ultra Librarian 3D Model Ultra Librarian SY100E212JZ CAD Model

Description

The SY100E212JZ from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to cater to the demanding requirements of high-speed digital systems. This device is a part of the SY100E series, which is renowned for its exceptional quality and reliability in the field of high-speed logic solutions.

Key Features

  • Technology: The SY100E212JZ is built on advanced high-speed bipolar technology, ensuring rapid signal processing and reduced power consumption.
  • Functionality: This integrated circuit is a 5V ECL Quad Line Receiver, capable of converting ECL (Emitter Coupled Logic) level signals to TTL (Transistor-Transistor Logic) levels, making it ideal for interfacing between different logic families.
  • Performance: With a typical propagation delay of just 0.75ns and a maximum of 1ns, the SY100E212JZ ensures high-speed operation, which is crucial for time-sensitive applications.
  • Package: The device comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and saves valuable board space.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, allowing for reliable performance in a wide range of environmental conditions.

Applications

The SY100E212JZ is versatile and can be employed in various high-speed digital applications, including:

  • Telecommunications
  • Data communication equipment
  • Automated test equipment
  • High-speed computer interconnects
  • Precision instrumentation

Quality and Support

Microchip Technology is a leader in providing robust and high-quality semiconductor products. The SY100E212JZ is backed by Microchip's commitment to quality, ensuring that each device meets stringent performance standards. Additionally, Microchip provides comprehensive technical support and resources to assist with design-in processes, making integration of the SY100E212JZ into your projects seamless and efficient.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess