EN
  • EN
  • DE

SY100E175JZ

Part No SY100E175JZ
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH 9BIT W/PARITY 28-PLCC  /  D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 600ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E175
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257456-SY100E175JZ
Ultra Librarian 3D Model Ultra Librarian SY100E175JZ CAD Model

Description

Microchip Technology SY100E175JZ Overview

The SY100E175JZ from Microchip Technology is a high-performance, low-power triple differential receiver designed for use in ultra-fast communication and data processing applications. This device is a part of the Precision Edge® series and is specifically tailored for systems requiring the translation of fast single-ended signals into differential outputs.

Key Features

  • High-Speed Performance: The SY100E175JZ is capable of handling clock rates and data streams up to 5 GHz, making it suitable for high-speed data acquisition and processing tasks.
  • Differential Outputs: This device features three differential line receivers, which provide improved noise immunity and are essential for maintaining signal integrity over long distances and in electrically noisy environments.
  • Single-Ended Inputs: It accepts single-ended inputs, allowing for easy interfacing with other logic families and devices that do not provide differential outputs.
  • Power Supply Flexibility: The SY100E175JZ operates over a wide range of supply voltages, from 4.2V to 5.7V, offering flexibility in various system designs.
  • Temperature Range: The device is designed to function over an extended industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications

With its robust design and high-speed capabilities, the SY100E175JZ is ideal for a variety of applications, including:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • Pulse and data signal processing
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment

Product Specifications

Part Number SY100E175JZ Manufacturer Microchip Technology Supply Voltage (V<sub>CC) 4.2V to 5.7V Temperature Range -40°C to +85°C Package PLCC-28

The SY100E175JZ is a testament to Microchip Technology's commitment to providing innovative solutions that meet the demands of high-speed signal processing and communication. This triple differential receiver is a reliable choice for designers looking to enhance the performance and integrity of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess