EN
  • EN
  • DE

SY100E175JZ-TR

Part No SY100E175JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH 9BIT W/PARITY 28-PLCC / D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 600ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E175
Other Names SY100E175JZ TR,SY100E175JZ TR,SY100E175JZTR,SY100E175JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257459-SY100E175JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E175JZ-TR CAD Model

Description

Microchip Technology's SY100E175JZ-TR: High-Speed Differential Receiver

The SY100E175JZ-TR from Microchip Technology is a state-of-the-art high-speed differential receiver that is a part of the high-performance ECLinPS MAX™ family. This device is expertly designed to operate at exceptional speeds with a differential PECL input threshold. It is a perfect solution for systems requiring ultra-fast and reliable data transmission, making it a staple in telecommunications, data communications, and high-speed computing applications.

The SY100E175JZ-TR features a pair of differential receivers, which translates to improved signal integrity through noise immunity provided by differential signaling. Each receiver has a pair of differential inputs and a single differential output, which ensures that the device can handle high-speed signals without degradation. This capability is crucial for maintaining data fidelity in applications where signal integrity is paramount.

With its 3.3V power supply voltage, the SY100E175JZ-TR is engineered for compatibility with low-voltage ECL systems, thus offering a reduced power consumption while maintaining high-speed operation. This makes the SY100E175JZ-TR an energy-efficient choice for modern electronic systems that demand both performance and power efficiency.

Microchip Technology has designed the SY100E175JZ-TR with an extended temperature range, ensuring reliable operation in environments ranging from -40°C to +85°C. This feature allows the device to be employed in industrial settings and other harsh environments without compromising on performance.

The SY100E175JZ-TR is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its surface-mount technology (SMT) package allows for ease of integration into various circuit designs, providing designers with flexibility and convenience in layout planning.

As a testament to its quality and reliability, the SY100E175JZ-TR is RoHS compliant and meets stringent industry standards. Customers can trust in Microchip Technology's commitment to delivering high-quality products that meet the current environmental and regulatory requirements.

In summary, the SY100E175JZ-TR from Microchip Technology is a versatile, high-speed differential receiver that offers excellent performance, low power consumption, and a wide operating temperature range, all packed into a space-efficient design. It is an ideal component for any application that demands fast and reliable data transmission.

You May Also Be Interested in

NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess