EN
  • EN
  • DE

P87C51X2BN

Part No P87C51X2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 061076-P87C51X2BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51X2BN CAD Model

Description

NXP P87C51X2BN Microcontroller

The NXP P87C51X2BN is a powerful microcontroller that belongs to the 80C51 microcontroller family with a wide range of features designed to support complex industrial applications and robust embedded systems. This microcontroller is an ideal choice for automation, control systems, and other applications that require reliable operation in demanding environments.

Key Features

  • High-Performance 80C51 Core: The P87C51X2BN is built around the high-speed version of the 80C51 core, which is capable of executing instructions faster than the standard 80C51 microcontrollers, significantly improving the overall system performance.
  • Expanded Memory: It comes with extended memory features, including 256 bytes of RAM and up to 64 KB of on-chip flash memory, providing ample space for application code and data storage.
  • Enhanced I/O Capabilities: The device includes 32 programmable I/O lines, three 16-bit timers/counters, and a full-duplex enhanced UART, offering versatile options for interfacing with peripherals and other devices.
  • Power Management: With its power control modes such as Idle and Power-down modes, the P87C51X2BN ensures efficient power consumption, making it suitable for battery-operated and power-sensitive applications.
  • On-chip Oscillator: The integrated oscillator supports a wide range of frequencies and reduces the need for external components, thus simplifying the circuit design and reducing system costs.
  • Interrupt System: The microcontroller features a robust interrupt system with four priority levels, ensuring responsive and reliable handling of real-time events.
  • ISP (In-System Programming): The In-System Programming capability allows for the microcontroller's firmware to be updated in the field without removing the microcontroller from its application, providing flexibility and ease of maintenance.

Applications

The versatility and enhanced features of the NXP P87C51X2BN make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Home appliances
  • Security systems
  • Telecommunication infrastructure

In conclusion, the NXP P87C51X2BN microcontroller is a highly integrated and efficient solution for developers looking to implement advanced features in their embedded systems while maintaining cost-effectiveness and reducing time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess