EN
  • EN
  • DE

SY100E111AJI-TR

Part No SY100E111AJI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E111
Other Names SY100E111AJI TR,SY100E111AJI TR,SY100E111AJITR,SY100E111AJITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269953-SY100E111AJI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E111AJI-TR CAD Model

Description

Product Overview: SY100E111AJI-TR by Microchip Technology

The SY100E111AJI-TR is a high-performance, quint (5) differential line receiver designed by Microchip Technology. This device is part of Microchip's SY100E series, which is known for its exceptional speed and signal integrity. The SY100E111AJI-TR is specifically crafted to provide optimal solutions for high-speed data transmission and reception in demanding applications.

Key Features

  • High-Speed Performance: With a typical operating frequency of up to 3.2GHz or 5Gb/s data rate, this line receiver is suitable for high-speed data processing tasks.
  • Differential Design: The quint differential inputs and outputs ensure reduced electromagnetic interference (EMI) and improved noise immunity, critical for maintaining signal integrity.
  • Power Supply: It operates on a 4.2V to 5.5V supply voltage, making it compatible with various industrial power standards.
  • Temperature Range: The SY100E111AJI-TR can operate in an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a 32-lead LQFP package, it is both space-efficient and easy to integrate into a wide range of applications.

Applications

The SY100E111AJI-TR is ideally suited for use in high-speed communication systems, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Backplane data transmission
  • Telecommunications and networking equipment
  • Satellite and broadband communications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY100E111AJI-TR is built to meet stringent industry standards, ensuring long-term performance and stability in critical systems. Each device is rigorously tested and validated to provide customers with the confidence they need for their high-speed communication requirements.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess