EN
  • EN
  • DE

STN1110-I/MM

Part No STN1110-I/MM
Manufacturer Microchip Technology
Catalog Misc Products
Description Multiprotocol OBD to UART Interpreter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839104-STN1110-I/MM
Ultra Librarian 3D Model Ultra Librarian STN1110-I/MM CAD Model

Description

STN1110-I/MM - An Advanced Multiprotocol OBD to UART Interface Chip from Microchip Technology

The STN1110-I/MM is a versatile and cost-effective solution designed by Microchip Technology to address the needs of developers and manufacturers in the automotive diagnostics industry. This highly integrated chip offers a seamless interface between the On-Board Diagnostics (OBD) port of a vehicle and the application processor, typically through a UART connection. It is an ideal component for creating sophisticated diagnostic tools, telematics devices, and other automotive accessories that require reliable access to vehicle data.

Built to be compatible with all legislated OBD-II protocols, the STN1110 supports a wide range of protocols including KWP2000 (ISO 14230-4), ISO 9141-2, J1850 PWM, J1850 VPW, and CAN (ISO 15765-4). Its multi-protocol support ensures that it can interface with the vast majority of vehicles on the market, making it an extremely versatile choice for developers.

The STN1110-I/MM boasts a small form factor, offered in a 28-pin SSOP package, making it suitable for space-constrained applications. Despite its compact size, it does not compromise on performance. It features a secure bootloader, which allows for in-field firmware updates, ensuring that the chip can be updated with the latest features and improvements after deployment.

One of the key advantages of the STN1110 is its high baud rate support, which allows for faster data throughput, resulting in quicker diagnostics and more efficient data logging. Additionally, the chip includes support for advanced features such as automatic protocol detection, making it easy to use even for applications that need to interface with multiple vehicle types without manual intervention.

The STN1110-I/MM is not just powerful, but also energy-efficient. It includes power-saving modes that make it suitable for battery-operated devices. Overall, this chip is a robust, reliable, and flexible solution that can handle the demanding requirements of modern automotive diagnostics and telematics applications.

For developers and manufacturers looking for a high-quality, multi-protocol OBD-II interface chip, the STN1110-I/MM from Microchip Technology stands out as a top choice.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7392 $73.4784
4+ $30.1450 $120.5800
6+ $29.2029 $175.2174
8+ $28.2609 $226.0872
10+ $27.3189 $273.1890
13+ $24.4928 $318.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,598 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess