EN
  • EN
  • DE

BTA204S-600D,118

Part No BTA204S-600D,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 6mA
Configuration Single
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 132772-BTA204S-600D,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BTA204S-600D,118 CAD Model

Description

Introducing the BTA204S-600D,118 - A Robust Triac from NXP Semiconductors

The BTA204S-600D,118 is a state-of-the-art triac device designed and manufactured by the renowned NXP Semiconductors. This electronic component is engineered to control AC power in a variety of applications, ranging from motor control to household lighting systems. With its compact surface-mount package and high-performance capabilities, the BTA204S-600D,118 is an ideal solution for designers looking for a reliable and efficient way to manage alternating current (AC).

Key Features:

  • High Blocking Voltage: The device boasts a high blocking voltage of 600V, making it suitable for applications that require a substantial voltage withstand capability.
  • Optimized Current Rating: With an on-state RMS current of 4A, the BTA204S-600D,118 can handle significant power levels, ensuring robust performance for a wide range of loads.
  • Surface-Mount Package: The DPAK (TO-252) surface-mount package allows for efficient PCB space utilization and is well-suited for automated assembly processes, making it a preferred choice for mass production.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily triggered with minimal control current, simplifying the design of the driving circuitry.
  • Thermal Resistance: Excellent thermal resistance characteristics enable the device to maintain stability and performance even under high-temperature conditions.

Applications:

The versatility of the BTA204S-600D,118 allows it to be used in a wide array of applications, including:

  • AC phase control circuits
  • Home appliances such as dimmers and speed controls for electric fans
  • Motor control systems for both industrial and consumer markets
  • Power tools requiring precise power regulation
  • Lighting systems including energy-efficient LED dimming solutions

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BTA204S-600D,118 is no exception. Each device is rigorously tested to meet high standards of reliability and performance, ensuring that it can withstand the demands of everyday use in various environments.

Whether you're developing a new home appliance, upgrading an industrial motor control system, or creating innovative lighting solutions, the BTA204S-600D,118 from NXP Semiconductors offers the efficiency, reliability, and performance that your projects require.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5163 $51.6300
240+ $0.4236 $101.6640
370+ $0.4104 $151.8480
505+ $0.3972 $200.5860
655+ $0.3839 $251.4545
875+ $0.3442 $301.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess