EN
  • EN
  • DE

SST89E564RD40-C-NJ

Part No SST89E564RD40-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193684-SST89E564RD40-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E564RD40-C-NJ CAD Model

Description

Microchip Technology SST89E564RD40-C-NJ Microcontroller

The SST89E564RD40-C-NJ is a feature-rich 8-bit microcontroller from Microchip Technology, designed to offer a robust and flexible solution for a wide range of embedded applications. This powerful microcontroller is based on the 8051 architecture, renowned for its simplicity and efficiency in handling various control tasks.

The device operates at a maximum frequency of 40 MHz, providing a high-performance platform for embedded systems that require quick data processing and real-time responses. Its 40 MHz clock speed is derived from an internal oscillator, which means no external clock source is necessary, simplifying the design and reducing the overall system cost.

One of the standout features of the SST89E564RD40-C-NJ is its 72 KB of flash memory, which allows ample space for application code and data storage. This generous amount of onboard memory ensures that developers have enough room to implement complex programs and update firmware in the field through In-System Programming (ISP) capability.

In addition to its memory capabilities, this microcontroller includes 1 KB of on-chip RAM, providing sufficient volatile memory for temporary data storage during operation. It also boasts a wide operating voltage range from 2.7V to 5.5V, making it versatile for use in various power environments and ensuring compatibility with both 3.3V and 5V peripherals.

The SST89E564RD40-C-NJ is equipped with a range of integrated peripherals that enhance its functionality. These include three 16-bit timers/counters, a full-duplex serial UART for communication, and an SPI (Serial Peripheral Interface) for high-speed data transfer. The device also supports an 8-channel, 10-bit ADC (Analog to Digital Converter), which is crucial for interfacing with analog sensors and converting their signals into digital data for processing.

For design flexibility, the microcontroller offers 44 programmable I/O ports, allowing a vast array of sensors, actuators, and other peripherals to be connected and controlled. The SST89E564RD40-C-NJ comes in a PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into PCB designs and providing robustness for industrial applications.

Overall, the SST89E564RD40-C-NJ from Microchip Technology is a highly capable microcontroller that strikes an excellent balance between performance, memory capacity, integrated features, and versatility, making it an ideal choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1763 $60.3497
45+ $2.6068 $117.3060
69+ $2.5248 $174.2112
95+ $2.4440 $232.1800
123+ $2.3620 $290.5260
164+ $2.1183 $347.4012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess