EN
  • EN
  • DE

SST89E52RC-33-C-NJE

Part No SST89E52RC-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193674-SST89E52RC-33-C-NJE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89E52RC-33-C-NJE CAD Model

Description

Microchip Technology's SST89E52RC-33-C-NJE Microcontroller

The SST89E52RC-33-C-NJE is a cutting-edge 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. This powerful microcontroller is based on the 8051 architecture, renowned for its versatility and wide acceptance in the industry. The device operates at a frequency of 33 MHz, providing a robust platform for applications requiring quick data processing and real-time control.

Key Features:

  • CPU: Fully compatible with the industry standard 8051 series, ensuring easy integration into existing projects and systems.
  • Frequency: High operating frequency of 33 MHz, facilitating swift execution of instructions and efficient system performance.
  • Flash Memory: Equipped with 8KB of on-chip flash memory, which is both reprogrammable and reconfigurable, thus providing flexibility and ease of use during development and in-field updates.
  • RAM: Contains 256 bytes of on-chip RAM, allowing for efficient data storage and manipulation.
  • I/O Pins: Offers 32 versatile input/output pins, enabling the microcontroller to interface with a variety of peripherals and sensors.
  • Power-saving Modes: Features multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and power-sensitive applications.
  • Operating Voltage: Functions within a range of 2.7V to 5.5V, providing flexibility in terms of power supply and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: Operates efficiently across an industrial temperature range, making it suitable for harsh environments.

Applications:

The SST89E52RC-33-C-NJE microcontroller is ideal for a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated tasks, while its ease of use makes it accessible to both seasoned engineers and hobbyists alike.

With its combination of high-speed performance, ample memory, and extensive I/O capabilities, the SST89E52RC-33-C-NJE from Microchip Technology stands out as a versatile and reliable choice for any project requiring a high-quality, 8-bit microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess