EN
  • EN
  • DE

BCM20706UA1KFFB1G

Part No BCM20706UA1KFFB1G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Description Embedded Bluetooth 4.2 SoC with MCU, Bluetooth Transceiver, and Baseband Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818865-BCM20706UA1KFFB1G
Ultra Librarian 3D Model Ultra Librarian BCM20706UA1KFFB1G CAD Model

Description

The BCM20706UA1KFFB1G is a Bluetooth 3.0 single-chip solution from Broadcom Limited. This device integrates a Bluetooth transceiver, baseband, and microcontroller unit (MCU) into a single package, offering a compact and efficient solution for various wireless applications. It supports Enhanced Data Rate (EDR) for faster data transfer speeds.

Applications

  • Bluetooth headsets and headphones
  • Bluetooth speakers
  • Bluetooth keyboards and mice
  • Gaming controllers
  • Health and fitness devices

Features

  • Bluetooth 3.0 compliant
  • Integrated Bluetooth transceiver, baseband, and MCU
  • Supports Enhanced Data Rate (EDR)
  • Low power consumption
  • Compact package
  • Adaptive Frequency Hopping (AFH)
  • Secure Simple Pairing (SSP)

Benefits

  • Provides a complete Bluetooth solution in a single chip, reducing board space and cost.
  • Enables faster data transfer rates with EDR support.
  • Extends battery life in portable devices with low power consumption.
  • Simplifies Bluetooth connectivity with Secure Simple Pairing.
  • Offers robust performance in noisy environments with Adaptive Frequency Hopping.

Additional Details

The BCM20706UA1KFFB1G operates in the 2.4 GHz ISM band. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. The integrated MCU allows for custom application development. The device is typically surface mounted. This chip is designed for applications requiring a low-power, high-performance Bluetooth connection.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9025 $58.0500
49+ $2.3815 $116.6935
76+ $2.3072 $175.3472
104+ $2.2326 $232.1904
134+ $2.1582 $289.1988
180+ $1.9350 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess