EN
  • EN
  • DE

SST49LF008A-33-4C-WHE

Part No SST49LF008A-33-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 33MHZ 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 066122-SST49LF008A-33-4C-WHE
Family Name SST49LF008A
Introduction Date March 30, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST49LF008A-33-4C-WHE CAD Model

Description

Microchip Technology SST49LF008A-33-4C-WHE Product Overview

The SST49LF008A-33-4C-WHE from Microchip Technology is a highly reliable, 8 Mbit (1M x 8-bit) Flash memory component designed for high-performance computing and embedded systems. This memory device operates with a power supply voltage of 3.3V, making it suitable for low-power applications without compromising on its speed and efficiency.

Key Features

  • Memory Size: 8 Mbit (1 Megabyte)
  • Memory Organization: 1M x 8 (8-bit wide)
  • Access Time: 33 MHz, providing swift read and write capabilities for time-sensitive applications.
  • Interface Type: Parallel, enabling a straightforward connection to microcontrollers and processors.
  • Supply Voltage: 3.3V operation for energy-efficient performance.
  • Endurance: 100,000 cycles, ensuring a long operational lifespan.
  • Data Retention: 20 years, offering a reliable storage solution over extended periods.
  • Package/Case: 32-LD TSOP, designed for surface mounting and space-saving on PCBs.
  • Temperature Range: Industrial (-40°C to +85°C), making it robust for demanding environments.

Applications

The SST49LF008A-33-4C-WHE is ideal for a wide range of applications where reliable and durable non-volatile memory is essential. It is particularly well-suited for:

  • Embedded systems
  • Networking and telecommunications
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Security systems

Why Choose the SST49LF008A-33-4C-WHE?

Microchip Technology's commitment to quality means the SST49LF008A-33-4-C-WHE is a product you can rely on. With its robust design, long data retention, and high endurance, it provides a secure and durable storage solution for critical applications. Its compatibility with a wide industrial temperature range and low-power consumption makes it an excellent choice for designers looking to optimize their systems for both performance and energy efficiency.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 404 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess