EN
  • EN
  • DE

Z8018010FSC

Part No Z8018010FSC
Manufacturer Zilog
Catalog Embedded - Microprocessors
Description ENHANCED Z180 MICROPROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z180
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Z80180
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 10MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-BQFP
Manufacturer Package 80-QFP
Additional Interfaces ASCI, CSIO, UART
Win Source Part Number 1282721-Z8018010FSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Family Name Z8018010
Introduction Date February 25, 1997
Estimated EOL Date Obsolete
Quantity per package 66
Ultra Librarian 3D Model Ultra Librarian Z8018010FSC CAD Model

Description

The Z8018010FSC is a high-integration microprocessor from Zilog, belonging to the Z180 family. This enhanced version of the popular Z80 microprocessor integrates a number of on-chip peripherals, reducing external component count and system cost. Key features include a memory management unit (MMU), serial communication channels, counter/timers, and DMA controllers, making it suitable for embedded control and communication applications.

Applications

  • Embedded control systems
  • Industrial automation
  • Data acquisition systems
  • Communication controllers
  • Networking equipment

Features

  • Enhanced Z80 CPU core
  • Memory Management Unit (MMU)
  • Two Serial Communication Channels (UARTs)
  • Two 16-bit Counter/Timers
  • DMA Controller
  • Clock speeds up to 10 MHz
  • Integrated Wait-State Generator

Benefits

  • Reduces system cost and complexity through high integration.
  • Improves system performance with the MMU and DMA controller.
  • Facilitates communication with various devices via the serial channels.
  • Offers precise timing control with the counter/timers.
  • Provides flexibility in system design.

Additional Details

The Z8018010FSC is designed to offer a cost-effective and efficient solution for embedded systems requiring advanced features. The MMU allows the microprocessor to address larger memory spaces, while the DMA controller enables high-speed data transfers between memory and peripherals without CPU intervention. The serial communication channels support various communication protocols, enabling connectivity with other devices and systems. The counter/timers provide precise timing control for various applications, such as motor control and event management. The integration of the wait-state generator simplifies memory interface design. The device is typically used in applications where cost, performance, and integration are critical factors.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess