The MAX3311ECUB+T from Maxim Integrated is a high-performance, low-power, RS-232 transceiver tailored for battery-powered and portable applications. This device is designed to provide reliable serial communication while minimizing power consumption, making it ideal for devices that require efficient power management.
Key Features
- Power Efficiency: The MAX3311ECUB+T operates from a single +3.0V to +5.5V power supply, which contributes to its low-power operation. Additionally, it features a 1µA shutdown mode that significantly reduces power consumption when not in active use.
- Data Rate: It supports data rates up to 250kbps, allowing for fast data transmission while maintaining signal integrity.
- Electrostatic Discharge (ESD) Protection: This device includes ±15kV ESD protection on transmitter outputs and receiver inputs, providing robust protection against electrostatic discharge events.
- Integrated Charge Pump: The charge pump circuitry requires only four small 0.1µF external capacitors, which reduces the overall footprint and component count for the application circuit.
- Small Form Factor: The MAX3311ECUB+T comes in a tiny 10-pin µMAX package, making it suitable for space-constrained applications.
Applications
The versatility of the MAX3311ECUB+T allows it to be used in a wide range of applications, including:
- Battery-Powered Equipment
- Handheld Devices
- Notebook, Subnotebook, and Palmtop Computers
- Peripherals
- Portable Diagnostics Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
+3.0V to +5.5V
Shutdown Supply Current
1µA
Operating Temperature Range
-40°C to +85°C
Package Type
10-pin µMAX
Data Rate
250kbps
ESD Protection
±15kV
Overall, the MAX3311ECUB+T is a highly reliable and efficient solution for RS-232 communication, particularly in portable and power-sensitive applications. Its combination of low power consumption, high ESD protection, and small package size makes it an excellent choice for designers looking to optimize their serial communication interfaces.