EN
  • EN
  • DE

AT20-0263

Part No AT20-0263
Manufacturer M/A-Com Technology Solutions
Catalog Attenuators
Description ATTENUATOR,DIGITAL,
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
Attenuation Value 1dB ~ 31dB
Frequency Range 0 Hz ~ 2 GHz
Impedance 50 Ohms
Package / Case CR-12
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 565111-AT20-0263
Ultra Librarian 3D Model Ultra Librarian AT20-0263 CAD Model

Description

The Attenuator with the part number 565111-AT20-0263 is a versatile electronic component designed for RF and wireless applications.

  • Impedance: 50 Ohm
  • Frequency Range: 0Hz to 2GHz
  • Attenuation Value: 1dB to 31dB
  • Package: CR-12
  • Packaging: supplied in a tray packaging
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (unlimited)
  • Manufacturer: M/A-Com Technology Solutions
  • Status: currently active in the market.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess