EN
  • EN
  • DE

SST39WF1602-70-4C-MAQE-T

Part No SST39WF1602-70-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48WFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF1602
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254363-SST39WF1602-70-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39WF1602-70-4C-MAQE-T CAD Model

Description

Microchip Technology's SST39WF1602-70-4C-MAQE-T Flash Memory

The SST39WF1602-70-4C-MAQE-T is a high-performance, dual-bank, 16-Mbit Flash memory device from Microchip Technology's leading range of non-volatile memory solutions. This product is specifically designed to meet the rigorous demands of high-speed data storage and retrieval in a wide array of electronic applications.

Constructed with Microchip's proprietary, high-performance CMOS SuperFlash technology, this memory chip provides a reliable and flexible storage solution with a 70 ns access time. The SST39WF1602 is ideal for a variety of applications, including embedded systems, telecommunications, digital consumer electronics, and industrial devices.

Key Features:

  • Memory Size: 16 Mbit (2M x 8-bit)
  • Speed: 70 ns access time, facilitating swift data access and boot times.
  • Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under extreme conditions.
  • Package: Available in a 48-pin TSOP package, which is widely used and easy to integrate into existing designs.
  • Dual-Bank Design: Features two independent 8 Mbit banks, which allows for concurrent read and write operations, enhancing overall system performance.
  • Endurance: Offers high endurance with 100,000 write cycles, ensuring long-term reliability.
  • Sector-Erase Capability: Provides sector-erase function, allowing for efficient memory management and data security.
  • Software and Hardware Write Protection: Includes options to protect against inadvertent writes, securing stored data.

The SST39WF1602-70-4C-MAQE-T is not only robust but also user-friendly, featuring a simple command set and a straightforward interface that allows for easy integration into a broad range of products. Its dual-bank structure ensures uninterrupted data access, making it an excellent choice for applications requiring frequent firmware updates or data logging.

Whether you are developing advanced communication systems, consumer electronics, or industrial control units, the SST39WF1602-70-4C-MAQE-T provides the reliability and efficiency that modern technology demands. With Microchip Technology's commitment to quality, this Flash memory chip stands out as a superior choice for designers seeking high-speed, durable, and power-efficient memory solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess