EN
  • EN
  • DE

H5TC4G63AFR-RDR

Part No H5TC4G63AFR-RDR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940628-H5TC4G63AFR-RDR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63AFR-RDR CAD Model

Description

The Hynix H5TC4G63AFR-RDR is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for applications that require significant memory capacity and high-speed data transfer. This memory chip is commonly used in a variety of devices, including computers, networking equipment, and embedded systems, where performance and reliability are critical.

Applications:

  • Desktop and laptop computers for main memory
  • Servers and workstations
  • Networking equipment such as routers and switches
  • Gaming consoles
  • Industrial control systems

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • 8-bit pre-fetch: Improves data throughput by pre-fetching data before it is needed.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs.
  • Increased Reliability: Designed for stable and consistent performance under various operating conditions.
  • Enhanced Memory Capacity: Provides ample memory space for demanding applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The H5TC4G63AFR-RDR's performance characteristics are primarily determined by its clock frequency, timing parameters, and voltage requirements. To ensure optimal performance and stability, it is essential for hardware engineers and system designers to consult the official datasheet. This document provides detailed technical specifications, including timing diagrams, voltage levels, operating temperatures, and other critical parameters. Proper implementation and adherence to these specifications are crucial for maximizing the memory chip's potential and ensuring its reliable operation within the target system. Furthermore, understanding the thermal characteristics of the device is important for effective heat management and preventing overheating.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess