Product Overview: SST39VF1601C-70-4I-B3KE
The SST39VF1601C-70-4I-B3KE is a high-quality, reliable flash memory device designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory product is part of the SST39 Series, which is well-known for its superior performance and durability.
Key Features
- Type: NOR Flash
- Memory Size: 16 Mbit (2MB x 8)
- Speed: 70ns access time
- Interface Type: Parallel
- Voltage - Supply: 2.7V ~ 3.6V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 48-LFBGA
Product Advantages
The SST39VF1601C-70-4I-B3KE flash memory is designed for high-speed operation with a fast access time of 70 nanoseconds, making it an excellent choice for performance-intensive applications. It operates over a wide voltage range, ensuring compatibility with various system designs and providing flexibility in power management.
With its robust temperature range, this memory device can function reliably in extreme environments, making it suitable for industrial applications that demand consistent performance despite varying temperatures.
The device comes in a compact 48-LFBGA package, which allows for a small footprint on PCBs, making it ideal for space-constrained applications. Its surface mount design facilitates easier assembly and integration into various electronic systems.
Applications
The SST39VF1601C-70-4I-B3KE is versatile and can be used in a wide array of applications, including:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
- Medical devices
In conclusion, the SST39VF1601C-70-4I-B3KE from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, a wide voltage supply range, and stable performance across a broad temperature range. Its compact form factor and ease of integration make it an excellent choice for designers looking to incorporate high-quality memory into their electronic products.