EN
  • EN
  • DE

HYMP125F72CP8D3-S6-C

Part No HYMP125F72CP8D3-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx72 FBDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950087-HYMP125F72CP8D3-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125F72CP8D3-S6-C CAD Model

Description

The Hynix HYMP125F72CP8D3-S6-C is a 2GB DDR3 1333MHz ECC Registered server memory module. It is designed to enhance the performance and stability of servers and workstations requiring error correction capabilities. This module is a 240-pin DIMM.

Applications:

  • Server systems
  • High-performance workstations
  • Data centers
  • Applications needing ECC memory

Features:

  • 2GB capacity
  • DDR3 technology
  • ECC Registered DIMM
  • Operating speed of 1333MHz (PC3-10600)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits:

  • Improved data integrity, minimizing data corruption risks.
  • Enhanced system stability, reducing the occurrence of system crashes.
  • Increased memory bandwidth and overall system performance.
  • Compatibility with servers and workstations supporting DDR3 ECC Registered memory.
  • Reliable operation in demanding server environments.

Technical Specifications:

The HYMP125F72CP8D3-S6-C is a 240-pin DDR3 ECC Registered DIMM operating at 1.5V. It adheres to JEDEC standards for DDR3 memory. The ECC feature corrects single-bit errors and detects multi-bit errors. The registered design ensures signal integrity and stability in server environments. This module is designed for systems requiring high levels of data protection and reliability.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess