EN
  • EN
  • DE

MT41J64M16JT-125IT:G

Part No MT41J64M16JT-125IT:G
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 64Mx16 (1Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941603-MT41J64M16JT-125IT:G
Ultra Librarian 3D Model Ultra Librarian MT41J64M16JT-125IT:G CAD Model

Description

The MT41J64M16JT-125IT:G is a 1Gb DDR3 SDRAM component from Micron Technology Inc. It's designed for high-performance applications requiring fast data access and reliable operation. This memory chip is commonly used in devices that demand efficient memory management and robust performance.

Applications

  • Desktop and Laptop Computers: Provides the main system memory for efficient multitasking and application performance.
  • Gaming PCs: Supports the high-speed data requirements for rendering complex game environments and textures.
  • Graphics Cards: Used to store and process textures and frame buffers, enhancing graphical performance.
  • Embedded Systems: Integrated into various industrial and consumer embedded systems for real-time data processing and control.
  • Networking Devices: Employed in routers, switches, and other network devices for packet buffering and forwarding.

Features

  • Capacity: 1Gb (64M x 16) memory organization.
  • Interface: DDR3 interface for high-speed data transfer.
  • Data Rate: Supports data transfer rates up to 1600 Mbps.
  • Operating Voltage: Operates at a standard 1.5V for DDR3 memory.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for space-efficient PCB mounting.
  • Refresh Modes: Auto Refresh and Self Refresh modes for optimized power management.

Benefits

  • Enhanced Performance: Delivers high-speed data access, resulting in improved system responsiveness and application performance.
  • Large Memory Capacity: Provides ample memory for demanding applications and data-intensive tasks.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.
  • Wide Compatibility: Complies with JEDEC standards, ensuring compatibility with a broad range of systems.
  • Efficient Power Management: Includes power-saving features to optimize energy consumption.

Additional Details

The MT41J64M16JT-125IT:G is built with advanced semiconductor technology to provide high performance and reliability. It supports various power-saving features to minimize energy consumption. The FBGA package allows for high-density mounting, making it suitable for compact devices. This DDR3 SDRAM component is a versatile solution for a wide range of memory applications, especially in environments requiring robust performance and efficient memory management.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess