EN
  • EN
  • DE

SST39LF802C-55-4C-MAQE

Part No SST39LF802C-55-4C-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39LF802
Other Names SST39LF802C554CMAQE
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254249-SST39LF802C-55-4C-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39LF802C-55-4C-MAQE CAD Model

Description

Microchip Technology SST39LF802C-55-4C-MAQE Flash Memory

The SST39LF802C-55-4C-MAQE is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip designed by Microchip Technology. This device offers a flexible and reliable storage solution for a wide array of applications, ranging from embedded systems to general-purpose computing. With its robust design and advanced features, the SST39LF802C-55-4C-MAQE ensures efficient data management and retention.

Key Features:

  • Memory Capacity: The device comes with 8 Megabits (1 Megabyte) of memory space, providing ample room for storing firmware, boot code, or user data.
  • Access Time: It boasts a fast access time of 55 nanoseconds, allowing for quick read operations which are crucial for high-speed applications.
  • Operating Voltage: The operating voltage range of 2.7V to 3.6V makes it suitable for low-power applications and is compatible with many contemporary microcontrollers and processors.
  • Endurance: With a minimum of 100,000 erase and program cycles, this flash memory is designed to last, providing reliable performance over an extended period.
  • Data Retention: It offers a data retention period of at least 20 years, ensuring the safety and integrity of your data over two decades.
  • Package: The device is available in a 48-lead TSOP (Type I) package, which is conducive for space-constrained designs.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The versatility of the SST39LF802C-55-4C-MAQE makes it an ideal choice for a variety of applications, including:

  • Embedded control systems
  • Boot flash for microprocessors
  • Telecommunication devices
  • Networking hardware
  • Consumer electronics
  • Automotive electronics
  • Medical devices

With its combination of performance, reliability, and flexibility, the SST39LF802C-55-4C-MAQE from Microchip Technology is an excellent flash memory solution for designers and engineers looking to enhance their system's storage capabilities.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess