EN
  • EN
  • DE

LTC6957IDD-3#PBF

Part No LTC6957IDD-3#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Phase Noise, Dual Output Buffer/Driver/Logic Converter with CMOS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Input CMOS
Lead Free Yes
Logic Function Inverting
Max Frequency 300 MHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.45 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of Circuits 1
Number of Inputs 1
Number of Outputs 2
Number of Pins 12
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 991304-LTC6957IDD-3#PBF
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6957IDD-3#PBF CAD Model

Description

The LTC6957IDD-3#PBF is a high-performance, low-jitter clock distribution component designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This clock buffer and distributor is part of the LTC6957 series, specifically tailored for applications that require precise timing and synchronization, such as data communication, test equipment, and phased array radars.

Key Features

  • Low Additive Phase Noise: The device ensures minimal phase noise addition to the clock signal, preserving signal integrity for noise-sensitive applications.
  • High-Speed Operation: With its ability to operate at high frequencies, the LTC6957IDD-3#PBF is well-suited for fast clock distribution requirements.
  • Multiple Outputs: It features multiple outputs, enabling the distribution of a single clock signal to several destinations without the need for additional components.
  • Selectable Output Logic Levels: The device offers flexibility with selectable logic levels, accommodating various system requirements.

Applications

The LTC6957IDD-3#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Data communication systems
  • High-speed data acquisition
  • Test and measurement equipment
  • Military and aerospace electronics
  • Phased array radar systems

Technical Specifications

The LTC6957IDD-3#PBF is housed in a small, 12-lead (4mm × 3mm) DFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environmental conditions. The device also features advanced design techniques to provide excellent power supply noise rejection, contributing to its overall performance stability.

Quality and Reliability

As with all Analog Devices components, the LTC6957IDD-3#PBF is built to meet high standards of quality and reliability. It is designed for longevity and consistent performance, making it a trusted choice for critical system designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3731 $70.7462
4+ $33.1343 $132.5372
5+ $32.0149 $160.0745
7+ $29.7761 $208.4327
9+ $28.6567 $257.9103
11+ $27.5373 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess