EN
  • EN
  • DE

SST39LF020-45-4C-B3KE-T

Part No SST39LF020-45-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39LF020
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254294-SST39LF020-45-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF020-45-4C-B3KE-T CAD Model

Description

Microchip Technology SST39LF020-45-4C-B3KE-T

The SST39LF020-45-4C-B3KE-T is a high-performance flash memory chip from the renowned manufacturer, Microchip Technology. Designed with reliability and efficiency in mind, this device offers a versatile storage solution for a wide range of applications, including embedded systems, networking, telecommunications, and industrial electronics.

Key Features:

  • Memory Size: The SST39LF020-45-4C-B3KE-T comes with a 2 Megabit (256K x 8) memory size, providing ample space for firmware storage, boot code, and data logging.
  • Access Time: This flash memory boasts a fast access time of 45 ns, which ensures quick read operations, enhancing the performance of the overall system.
  • Interface Type: It features a Parallel interface for simple and direct connection to a microcontroller or processor.
  • Supply Voltage: Operating with a single power supply voltage of 2.7V to 3.6V, it is suitable for low-power applications and can easily be integrated into battery-powered devices.
  • Operating Temperature: The device can operate over an industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.
  • Packaging: Packaged in a 32-LD PLCC (Plastic Leaded Chip Carrier), it offers a compact footprint and is designed for surface mounting on printed circuit boards.
  • Endurance: It has a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan and data retention for mission-critical applications.

Applications:

The versatility of the SST39LF020-45-4C-B3KE-T makes it ideal for numerous applications, such as:

  • Embedded Control Systems
  • Boot Code Storage
  • PLC Systems
  • Networking Hardware
  • Telecommunications Equipment
  • Industrial Process Control Units

In summary, the SST39LF020-45-4C-B3KE-T from Microchip Technology is a robust and reliable flash memory chip that offers excellent performance and durability for a variety of complex and demanding applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess