EN
  • EN
  • DE

DSA6311JA1AB-025.0000TVAO

Part No DSA6311JA1AB-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6311
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344978-DSA6311JA1AB-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6311JA1AB-025.0000TVAO CAD Model

Description

Microchip Technology's DSA6311JA1AB-025.0000TVAO Product Overview

The DSA6311JA1AB-025.0000TVAO is a cutting-edge crystal oscillator (XO) from Microchip Technology, designed to deliver exceptional performance and stability in a wide range of electronic applications. This precision oscillator is part of Microchip's extensive range of frequency control products, which are renowned for their high quality and reliability.

Key Features of DSA6311JA1AB-025.0000TVAO

  • Frequency: The oscillator operates at a frequency of 25.0000 MHz, providing a stable clock signal for various digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with many modern low-voltage electronic devices.
  • Stability: The DSA6311JA1AB-025.0000TVAO offers excellent frequency stability, ensuring minimal frequency deviation over temperature and time, which is crucial for high-performance applications.
  • Form Factor: The device comes in a compact surface-mount package, allowing for easy integration into a variety of electronic systems without taking up significant board space.
  • Output Type: It provides a CMOS output, which is widely used and easily interfaced with most digital integrated circuits.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring reliable performance even under harsh environmental conditions.
  • RoHS Compliance: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The DSA6311JA1AB-025.0000TVAO is ideal for a broad spectrum of applications where precise timing is essential. It is commonly used in:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Networking hardware such as routers and switches
  • Embedded systems
  • IoT devices

Microchip Technology's commitment to quality ensures that the DSA6311JA1AB-025.0000TVAO oscillator is a reliable choice for designers looking to enhance the performance and stability of their electronic projects. Its versatility and precision make it an invaluable component in any timing-critical application.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess