EN
  • EN
  • DE

DS1501YZN+T&R

Part No DS1501YZN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1501 Series 5.5 V Parallel Surface Mount Real Time Clock - SOIC-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Date Format YY-MM-DD-dd
Interface Parallel
Logic Function Clock
Maximum Operating Temperature 85 °C
Memory Size 256 B
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 987664-DS1501YZN+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1501YZN+T&R CAD Model

Description

Maxim Integrated DS1501YZN+T&R Real-Time Clock

The DS1501YZN+T&R from Maxim Integrated is a high-performance, full-function, year-2000-compliant (Y2K) real-time clock/calendar (RTC) integrated circuit. This component is specifically designed to provide a comprehensive timekeeping solution for complex applications that require accurate time tracking and maintenance, such as computer systems, servers, networking hardware, and other sophisticated electronic equipment.

Encased in a compact surface-mount package, the DS1501YZN+T&R is equipped with a wealth of features that make it an ideal choice for maintaining precise time and date information. It includes a built-in power-sense circuit that detects power failures and automatically switches to a backup battery, ensuring uninterrupted timekeeping. The device also supports a programmable alarm function that can be set to trigger on a specific date, day of the week, or time, providing users with a versatile alert system.

One of the key advantages of the DS1501YZN+T&R is its binary-coded decimal (BCD) representation of time, date, and month, which simplifies interfacing with microprocessors and reduces the risk of conversion errors. The RTC also features a 256-byte, battery-backed, nonvolatile (NV) RAM for data storage, offering a reliable space to preserve critical information during power outages.

The device operates over a wide voltage range and is characterized for operation from -40°C to +85°C, making it suitable for various industrial and commercial environments. The DS1501YZN+T&R is available in tape and reel (T&R) packaging, which facilitates automated assembly processes and is ideal for high-volume production.

As a product of Maxim Integrated, a company known for its high-quality and reliable semiconductor products, the DS1501YZN+T&R represents a blend of performance, durability, and convenience. This RTC is a testament to Maxim's commitment to providing innovative solutions that meet the needs of advanced electronic systems.

For engineers and designers looking for a robust timekeeping component that can offer long-term reliability and precision, the DS1501YZN+T&R is a standout choice, bringing together Maxim Integrated's expertise in mixed-signal design with practical functionality.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess