EN
  • EN
  • DE

SST38VF6404-90-5I-B3KE

Part No SST38VF6404-90-5I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 90 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 90 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST38VF6404
Other Names SST38VF6404905IB3KE
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254394-SST38VF6404-90-5I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST38VF6404-90-5I-B3KE CAD Model

Description

The SST38VF6404-90-5I-B3KE is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory device from Microchip Technology. This advanced flash memory component offers a dense storage solution and fast access times, making it ideal for a wide range of applications, including embedded systems, automotive electronics, telecommunications, and industrial control systems.

Key Features:

  • Memory Size: The SST38VF6404-90-5I-B3KE provides a substantial storage capacity, ensuring ample space for firmware, boot code, and data storage.
  • Speed: With an access time of 90 ns, this memory device allows for rapid data retrieval, contributing to the overall performance and responsiveness of the systems it is integrated into.
  • Temperature Range: Designed to withstand extreme conditions, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and function in harsh environments.
  • Package Type: Encased in a BGA (Ball Grid Array) package, the SST38VF6404-90-5I-B3KE ensures a compact footprint and robust physical connection to the PCB, which is vital for space-constrained applications.
  • Interface: The device supports a parallel interface for easy integration with a wide array of microcontrollers and processors.
  • Reliability: Microchip Technology's commitment to quality means this flash memory is designed to meet high reliability standards, with endurance and data retention that system designers can depend on.

Applications:

The versatility of the SST38VF6404-90-5I-B3KE allows it to be used in various sectors. It is particularly well-suited for:

  • Automotive systems that require reliable, long-term data storage.
  • Industrial control units where consistent performance under varying temperatures is essential.
  • Telecommunication infrastructure, where speed and reliability are critical for data processing.
  • Consumer electronics that demand high-density memory solutions for multimedia applications.

In summary, the SST38VF6404-90-5I-B3KE from Microchip Technology is a robust, high-speed flash memory device, offering designers a reliable and efficient solution for storing and accessing critical data across a broad spectrum of applications.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess