EN
  • EN
  • DE

SST38VF6403B-70I/CD

Part No SST38VF6403B-70I/CD
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6403
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254392-SST38VF6403B-70I/CD
Ultra Librarian 3D Model Ultra Librarian SST38VF6403B-70I/CD CAD Model

Description

The SST38VF6403B-70I/CD is a high-performance, flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory component is designed to deliver reliable storage solutions for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.

With a memory size of 64 Mbit and an access time of 70ns, this flash memory provides a balanced combination of density and speed, making it an excellent choice for applications requiring both substantial data storage and quick data retrieval. The product operates within an industrial temperature range of -40°C to +85°C, ensuring its reliability and functionality under extreme conditions.

Key Features:

  • Memory Size: 64 Mbit, offering ample space for firmware storage, boot code, or data logging.
  • Access Time: 70ns, enabling swift read operations that are critical for high-speed computing tasks.
  • Temperature Range: Operational across industrial temperature ranges, making it suitable for harsh environments.
  • Package / Case: The device is housed in a robust 48-TFBGA (Thin Fine-Pitch Ball Grid Array) package, ensuring a compact footprint and reliable interconnection with the PCB.
  • Interface Type: Parallel, providing a simple and straightforward connection to microcontrollers and processors.
  • Supply Voltage: Operates at a standard voltage range, typically around 3 V to 3.6 V, compatible with a wide array of system power supplies.

Applications:

  • Embedded Systems: Ideal for storing application code or data where long-term data retention is required.
  • Automotive Electronics: Suitable for in-vehicle systems that demand reliable performance over a broad temperature range.
  • Industrial Control Systems: Provides robust storage for critical control firmware and configuration data in industrial settings.

Microchip Technology's SST38VF6403B-70I/CD flash memory is a testament to their commitment to providing high-quality, durable, and dependable memory solutions. Whether for advanced automotive systems or critical industrial applications, this flash memory device ensures data integrity and system reliability.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess