Microchip Technology SST36VF3204-70-4E-ERE Flash Memory
The SST36VF3204-70-4E-ERE is a high-performance, 32-Mbit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This versatile memory component is an excellent choice for embedded systems that require fast access times and high-density non-volatile memory storage.
Constructed with Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST36VF3204 offers an impressive combination of features that make it ideal for a variety of demanding applications, including automotive electronics, industrial control systems, telecommunications equipment, and consumer electronics.
Key Features:
- Memory Capacity: 32 Mbit (4M x 8-bit)
- Access Time: 70 ns access time, enabling quick data retrieval.
- Operating Voltage: 2.7V to 3.6V, providing compatibility with a range of low-power applications.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Package: 48-lead TSOP package, ideal for space-constrained applications.
- Endurance: Superior reliability with 100,000 write cycles and a minimum of 20 years data retention.
- Security: Features include hardware-based security protection to prevent unauthorized access.
The SST36VF3204-70-4E-ERE supports a variety of read and write operations, including byte-program and sector-erase, giving developers flexibility in managing data storage. Its Sector-Erase and Chip-Erase functions allow for efficient memory management and make it suitable for code shadowing to RAM, execute-in-place (XIP) applications, and data storage operations.
With its robust design and advanced technology, the SST36VF3204-70-4E-ERE from Microchip Technology stands out as a reliable and efficient solution for your high-density Flash memory needs. Whether you're designing for mission-critical industrial environments or consumer electronics, this Flash memory device offers the performance and durability required for your sophisticated electronic designs.