EN
  • EN
  • DE

sst29ve010-150-4cehe

Part No sst29ve010-150-4cehe
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193359-sst29ve010-150-4cehe
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian sst29ve010-150-4cehe CAD Model

Description

Microchip Technology SST29VE010-150-4CEHE Flash Memory

The SST29VE010-150-4CEHE is a high-performance CMOS SuperFlash® memory device from Microchip Technology, providing a reliable and flexible storage solution for a wide range of applications. With a 1 Megabit (128K x 8) memory array, this device offers ample space for firmware storage, boot code, or data logging functions.

Designed to operate with a single power supply voltage of 2.7-3.6V, the SST29VE010-150-4CEHE is optimized for low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications. Its access time of 150 ns ensures swift read operations, which is critical for systems requiring fast boot or real-time data retrieval.

One of the standout features of this SuperFlash® memory is its superior reliability and endurance. The SST29VE010-150-4CEHE is rated for a minimum of 100,000 erase/write cycles, which is significantly higher than typical EEPROM devices. Additionally, the data retention is guaranteed for a minimum of 100 years, providing peace of mind for applications where long-term data integrity is paramount.

The device comes in a 32-pin TSOP (Type I) package, which is widely used in the industry and compatible with standard surface-mount technology (SMT) assembly processes. Its compatibility with JEDEC standards ensures that the SST29VE010-150-4CEHE can be easily integrated into existing designs without the need for significant hardware modifications.

Microchip Technology's SST29VE010-150-4CEHE is designed with a sector-erase and block-erase architecture, providing flexibility in data management. This feature allows for selective erasure of memory sectors, which is particularly useful for applications that require frequent updates to specific data blocks without disturbing the rest of the stored information.

In summary, the SST29VE010-150-4CEHE from Microchip Technology is a robust and reliable flash memory solution, offering high endurance, low power consumption, and fast access times. Its industry-standard packaging and compatibility make it a versatile choice for designers looking to implement a dependable storage component in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess