EN
  • EN
  • DE

SST29EE010-90-4C-NHE

Part No SST29EE010-90-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin PLCC / IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193318-SST29EE010-90-4C-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST29EE010
Introduction Date August 05, 2000
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SST29EE010-90-4C-NHE CAD Model

Description

The SST29EE010-90-4C-NHE is a high-performance CMOS SuperFlash memory chip designed and manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 1 Megabit (128K x 8) and features a fast access time of 90 nanoseconds, making it an excellent choice for applications that require quick data retrieval and reliable storage over time.

Key Features

  • High Performance: With a 90 ns access time, this flash memory chip provides high-speed read operations, which is essential for time-sensitive applications.
  • Endurance: The SuperFlash technology ensures a minimum of 100,000 erase/write cycles, demonstrating the chip's reliability and longevity in various uses.
  • Single Voltage Read and Write Operations: The device operates with a single power supply voltage of 5V ± 10% for both read and write functions, simplifying power supply design.
  • Low Power Consumption: Features such as low power consumption in standby mode make this device suitable for battery-powered applications.
  • Sector-Erase Capability: Users can erase and program in 4 KByte sectors, providing flexibility for data management and security.
  • Auto Address Increment: Streamlines the programming process by automatically incrementing the address after each byte is programmed.

Applications

The SST29EE010-90-4C-NHE is versatile and can be used in a wide array of applications, including:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunication devices
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Package and Temperature Range

This memory chip is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Quality and Support

Microchip Technology is known for its commitment to quality, and the SST29EE010-90-4C-NHE is no exception. Customers can expect robust technical support and a product that meets stringent industry standards. With its advanced features and reliable performance, the SST29EE010-90-4C-NHE is an ideal choice for designers who require a memory solution that is both efficient and durable.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess