EN
  • EN
  • DE

NCV78763DQ0AR2G

Part No NCV78763DQ0AR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 1.6A 36SSOP / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 36-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 40V
Current - Output / Channel 1.6A
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV78763
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV78763DQ0R2G,NCV78763DQ0R2G-ND
Standard Package 1,500
Win Source Part Number 1320311-NCV78763DQ0AR2G
Ultra Librarian 3D Model Ultra Librarian NCV78763DQ0AR2G CAD Model

Description

The NCV78763DQ0AR2G is a high-performance Power Ballast and Dual LED Driver integrated circuit produced by ON Semiconductor, a leading provider in the semiconductor industry. This advanced IC is specifically designed to cater to the automotive lighting sector, providing efficient and reliable solutions for headlight systems, including Daytime Running Lights (DRL) and turn signals.

Key Features

  • High Integration: The NCV78763DQ0AR2G combines a power ballast and dual LED driver in one compact package, reducing system complexity and saving space on the PCB.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for a variety of automotive battery conditions.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under a range of thermal conditions.
  • Flexible LED Current Control: The IC provides precise control over LED current, allowing for consistent light output and color stability.
  • Diagnostic Features: Equipped with diagnostic capabilities, it can detect open-circuit and short-circuit conditions, enhancing system safety and reliability.

Applications

The NCV78763DQ0AR2G is primarily used in automotive lighting systems. Its robust design and advanced features make it an ideal choice for:

  • Headlight systems (low beam, high beam)
  • Daytime Running Lights (DRL)
  • Turn signal lights
  • Rear and stop lights

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the NCV78763DQ0AR2G is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance in harsh automotive environments.

Environmental Compliance

This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility by avoiding the use of hazardous substances in its manufacturing processes.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3448 $63.4480
23+ $5.2060 $119.7380
35+ $5.0433 $176.5155
48+ $4.8807 $234.2736
62+ $4.7179 $292.5098
82+ $4.2298 $346.8436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess