EN
  • EN
  • DE

SST26VF040A-104I/SN

Part No SST26VF040A-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI/QUAD 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF040
Other Names 150-SST26VF040A-104I/SN,150-SST26VF040A-104I/SNTR,150-SST26VF040A-104I/SNCTINACTIVE,150-SST26VF040A-104I/SNDKRINACTIVE
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254426-SST26VF040A-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF040A-104I/SN CAD Model

Description

The SST26VF040A-104I/SN is a versatile and reliable flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This 4 Mbit flash memory chip offers a wealth of features and benefits that make it an ideal choice for a wide range of uses, including embedded systems, IoT devices, and general-purpose data storage applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Quad I/O (SQI)
  • Clock Frequency: 104 MHz maximum
  • Supply Voltage: 2.7V to 3.6V
  • Package: 8-SOIC (0.209", 5.30mm Width)
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Endurance: 100,000 erase/program cycles
  • Data Retention: Minimum of 20 years
  • Low Power Consumption: Typical standby current of 15 µA

Performance and Reliability

The SST26VF040A-104I/SN is designed for high-speed operation, offering a maximum clock frequency of 104 MHz for fast read and write capabilities. Its Serial Quad I/O interface enables low-latency, high-throughput data transfer, making it suitable for performance-critical applications. The device also boasts an impressive endurance with 100,000 erase/program cycles, ensuring a long operational lifespan. Data retention is guaranteed for a minimum of 20 years, providing reliable non-volatile storage.

Low Power and Easy Integration

With its low power consumption, the SST26VF040A-104I/SN is an excellent choice for power-sensitive applications. The typical standby current of just 15 µA helps conserve energy in battery-powered devices. The 8-SOIC package allows for easy integration into a variety of circuit designs, while the wide operating temperature range ensures stable performance in diverse environments.

Overall, the SST26VF040A-104I/SN from Microchip Technology is a high-quality flash memory solution that combines speed, reliability, and energy efficiency, making it well-suited for both commercial and industrial applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess