EN
  • EN
  • DE

SST26VF032BEUIT-104I/SM

Part No SST26VF032BEUIT-104I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
Other Names SST26VF032BEUIT-104I/SMDKR,SST26VF032BEUIT-104I/SMTR,SST26VF032BEUIT-104I/SMCT
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254489-SST26VF032BEUIT-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF032BEUIT-104I/SM CAD Model

Description

Microchip Technology's SST26VF032BEUIT-104I/SM Flash Memory

The SST26VF032BEUIT-104I/SM is a state-of-the-art flash memory device from Microchip Technology, designed to provide reliable and efficient storage solutions for a broad range of applications. This high-performance memory chip boasts a storage capacity of 32 Mbit, which is ideal for applications requiring large data storage within a compact footprint.

Constructed with Microchip's proprietary SuperFlash® technology, the SST26VF032BEUIT-104I/SM ensures enhanced endurance and reliability. This technology offers low power consumption and faster erase times compared to conventional flash memory, making it an excellent choice for energy-sensitive applications.

The memory device operates at a wide voltage range of 2.7V to 3.6V, which allows for flexible integration into various system designs. It features a fast read speed that provides quick access to data, which is crucial for high-speed applications. The chip also supports full command-set compatibility to the JEDEC SFDP (Serial Flash Discoverable Parameters), which simplifies the integration process by allowing the host controller to identify and configure the memory device with minimal effort.

One of the key advantages of the SST26VF032BEUIT-104I/SM is its robust security features. It includes a 64-bit, unique, factory pre-programmed serial number and a 2,048-bit one-time programmable (OTP) secure area. These features are essential for applications that require data protection and device authentication, such as IoT devices and secure boot applications.

The memory chip comes in an 8-contact WDFN (6x5 mm) package, which is suitable for space-constrained applications. It is also characterized for operation across the industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

With its combination of high density, low power consumption, and advanced security features, the SST26VF032BEUIT-104I/SM from Microchip Technology is an excellent choice for designers looking to incorporate a secure and efficient non-volatile memory solution into their next project.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess