EN
  • EN
  • DE

TAS5414ATDKDRQ1

Part No TAS5414ATDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 106135-TAS5414ATDKDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5414ATDKDRQ1 CAD Model

Description

The TAS5414ATDKDRQ1 from Texas Instruments is a high-performance, automotive-grade Class-D audio amplifier designed to deliver exceptional sound quality with high efficiency. This advanced audio solution is ideal for in-vehicle audio systems, providing a premium listening experience for drivers and passengers alike.

Key Features

  • Output Power: The TAS5414ATDKDRQ1 can deliver up to 23W into 4 ohms and 38W into 2 ohms per channel, with a total of four channels, making it capable of powering a full-range audio system.
  • High Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which reduces power consumption and minimizes heat generation, thereby extending the longevity of the device.
  • Audio Quality: With its low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio), the amplifier ensures clear and crisp audio reproduction.
  • EMI Suppression: The device incorporates features to minimize electromagnetic interference, making it suitable for the electromagnetically challenging environment of a vehicle.

Applications

The TAS5414ATDKDRQ1 is designed primarily for automotive audio applications, such as:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems with voice prompts

Reliability and Quality

Recognizing the importance of reliability in the automotive industry, the TAS5414ATDKDRQ1 meets stringent quality standards. It is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Package and Availability

The component is available in a 44-pin HTSSOP (Thin Shrink Small Outline Package) that is designed to optimize PCB space. This packaging also facilitates heat dissipation, which is critical for maintaining performance and reliability. Check with Texas Instruments or authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7254 $55.4508
5+ $22.7491 $113.7455
7+ $22.0382 $154.2674
10+ $21.3273 $213.2730
13+ $20.6164 $268.0132
17+ $18.4836 $314.2212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess