EN
  • EN
  • DE

SST26VF032BA-104I/SM

Part No SST26VF032BA-104I/SM
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIJ
Manufacturer Microchip Technology
Series SST26 SQI®
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name SST26VF032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897774-SST26VF032BA-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF032BA-104I/SM CAD Model

Description

Microchip Technology's SST26VF032BA-104I/SM Flash Memory

The SST26VF032BA-104I/SM is a cutting-edge, 32-Mbit Flash memory device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance memory chip is ideal for a wide range of applications that require reliable data storage and retrieval, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features

  • Memory Size: The device boasts a substantial 32-Mbit (4M x 8) memory capacity, providing ample space for firmware storage, data logging, and configuration parameters.
  • Interface Type: It incorporates an SPI (Serial Peripheral Interface) with a clock frequency of up to 104 MHz, enabling fast data transfer rates and efficient communication with microcontrollers and processors.
  • Operating Voltage: The SST26VF032BA-104I/SM operates within a wide voltage range of 2.7V to 3.6V, making it versatile for various power supply conditions.
  • Performance: With a SuperFlash® technology-based design, it offers low power consumption, high endurance, and fast erase times, which are crucial for high-performance applications.
  • Package: Housed in an 8-lead SOIJ package, the device is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across diverse operating environments.
  • Security: The SST26VF032BA-104I/SM features a one-time programmable (OTP) secure ID area, providing enhanced security for applications that require unique identification or confidential data protection.

Applications

The versatility of the SST26VF032BA-104I/SM makes it ideal for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Digital cameras and other consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Smart home devices and IoT applications

With its robust feature set and reliability, the SST26VF032BA-104I/SM from Microchip Technology is an excellent choice for designers and engineers looking for a high-quality, durable Flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess