EN
  • EN
  • DE

SST25WF020AT-40I/CS

Part No SST25WF020AT-40I/CS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 40MHZ 8CSP / FLASH Memory IC 2Mb (256K x 8) SPI 40 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 3.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST25WF020
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 3,000
Win Source Part Number 1316509-SST25WF020AT-40I/CS
Ultra Librarian 3D Model Ultra Librarian SST25WF020AT-40I/CS CAD Model

Description

The SST25WF020AT-40I/CS is a high-performance, 2-Megabit Flash memory device manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact, serial interface Flash memory is designed with a focus on reliability, endurance, and the convenience of use in a wide array of electronic applications.

Key Features:

  • Memory Size: The device offers a storage capacity of 2 Megabits, allowing for efficient storage of boot code, program code, and other data that require non-volatile memory storage.
  • Serial Interface: It utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 40 MHz, enabling fast data transfer rates and simple integration into a variety of microcontroller-based systems.
  • Supply Voltage: Operating at a supply voltage range from 2.7V to 3.6V, the SST25WF020AT-40I/CS is optimized for low-power applications and is suitable for battery-operated devices.
  • Temperature Range: This device is designed to perform reliably in extreme conditions with an industrial temperature range of -40°C to +85°C, making it an ideal choice for demanding applications.
  • Package Type: The Flash memory comes in a compact, 8-contact WSON package, which saves significant board space and is preferable for space-constrained applications.
  • Endurance and Reliability: It boasts high endurance with a typical 100,000 erase/write cycles and a data retention of a minimum of 20 years, ensuring the longevity and durability of the stored data.

Applications:

The SST25WF020AT-40I/CS is versatile in its applications, suitable for use in:

  • Digital Cameras
  • Smart Meters
  • Portable Media Players
  • Home Automation Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

With its robust design and comprehensive feature set, the SST25WF020AT-40I/CS from Microchip Technology is an exceptional choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess