EN
  • EN
  • DE

CAT809TTBI-GT3

Part No CAT809TTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/CMOS/Push-Pull 3-Pin SOT-23 T/R / IC SUPERVISOR PP ACT LOW SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 012662-CAT809TTBI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CAT809
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CAT809TTBI-GT3 CAD Model

Description

ON Semiconductor CAT809TTBI-GT3 Voltage Supervisor IC

The ON Semiconductor CAT809TTBI-GT3 is a high-performance voltage supervisor integrated circuit designed to keep microprocessor systems safe by monitoring the power supply voltage. This precision device is essential for applications that require reliable operation under varying voltage conditions, ensuring that systems operate within their specified voltage thresholds.

Key Features

  • Voltage Threshold: The CAT809TTBI-GT3 comes with a preset threshold voltage of 4.63V, which is ideal for 5V systems. It ensures that the system does not operate under conditions that could lead to unpredictable behavior.
  • Reset Timeout: It features a 140 ms minimum reset timeout delay, providing ample time for the system to stabilize before allowing the processor to resume operation after a voltage dropout.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it suitable for battery-operated devices.
  • High Accuracy: The voltage threshold accuracy is ±2.5%, ensuring precise monitoring and control of the supply voltage.
  • Operating Temperature Range: The CAT809TTBI-GT3 is operational over a wide temperature range from -40°C to +85°C, making it adaptable to various environmental conditions.
  • Package: It is available in a 3-Pin SOT-23 package, which is compact and suitable for space-constrained applications.

Applications

The CAT809TTBI-GT3 is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

With its ability to provide a reliable reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions, the CAT809TTBI-GT3 is an essential component for systems that cannot afford to compromise on stability and accuracy. Its small form factor and low power consumption make it an excellent choice for designers looking to integrate voltage monitoring capabilities without significantly impacting the overall power budget or space of their designs.

The ON Semiconductor CAT809TTBI-GT3 is not just a protective device; it is an investment in the reliability and longevity of your electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7851 $58.8825
180+ $0.6443 $115.9740
280+ $0.6241 $174.7480
385+ $0.6040 $232.5400
495+ $0.5839 $289.0305
665+ $0.5234 $348.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess