Microchip Technology SST25VF032B-80-4I-QAF Flash Memory
The SST25VF032B-80-4I-QAF is a high-performance, 32-Megabit Serial Quad I/O™ Flash memory device manufactured by Microchip Technology. This device offers a versatile storage solution for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, networking, and industrial applications.
Featuring a 4-bit multiplexed I/O serial interface, the SST25VF032B enables low-power, high-speed operation with a typical active read current of 10 mA and a standby current of only 10 μA. This makes it an energy-efficient choice for battery-operated devices. The device operates at a frequency of up to 80 MHz, providing a rapid data transfer rate that is crucial for high-performance systems.
The SST25VF032B-80-4I-QAF is designed to be flexible and reliable. It supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocols, but with the added advantage of the Quad I/O interface, it can enhance performance by up to four times that of the standard SPI. The device also features a uniform 4 KByte sector architecture which aids in efficient memory management and optimization.
Equipped with Microchip's proprietary, high-performance CMOS SuperFlash® technology, the SST25VF032B provides excellent data retention and reliability. The endurance of the device is also outstanding, with over 100,000 write cycles, ensuring long-term usability in a variety of applications.
For security and protection of critical data, the SST25VF032B-80-4I-QAF includes a software write protection mechanism. The device comes in an 8-contact WSON (6mm x 5mm) package, making it a compact solution for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation under extreme conditions.
In summary, the Microchip SST25VF032B-80-4I-QAF is a robust, high-speed flash memory device that offers a combination of performance, flexibility, and reliability, making it an ideal choice for designers who require a non-volatile memory solution that can keep pace with the demands of modern electronic systems.