EN
  • EN
  • DE

SST25VF032B-66-4I-S2AF-T

Part No SST25VF032B-66-4I-S2AF-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32M SPI 66MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI
Clock Frequency 66MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST25VF032B
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758769-SST25VF032B-66-4I-S2AF-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF032B-66-4I-S2AF-T CAD Model

Description

Microchip Technology SST25VF032B-66-4I-S2AF-T Product Overview

The SST25VF032B-66-4I-S2AF-T is a high-performance Serial Peripheral Interface (SPI) flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile memory storage. With a storage capacity of 32 Megabits (4 Megabytes), this flash memory module is an ideal solution for embedded systems that need to store firmware, configuration parameters, or any other type of data that must be preserved across power cycles.

Key Features:

  • Memory Size: 32 Mbit (4 Mbyte)
  • Operating Voltage Range: 2.7V to 3.6V, providing flexibility in power-sensitive applications.
  • High-Speed Clock Frequency: Up to 66 MHz with support for SPI clock frequencies for optimal performance.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • Enhanced Data Security: The device includes security features such as a 128-bit globally unique identifier and user-lockable areas for secure data storage.
  • Endurance: High endurance with 100,000 erase/write cycles, making it suitable for applications that require frequent data updates.
  • Data Retention: Offers a typical data retention period of more than 20 years.
  • Package: Available in an 8-contact WSON (6x5 mm) package, which is ideal for space-constrained applications.

Applications:

The SST25VF032B-66-4I-S2AF-T is a versatile memory solution that can be used in various applications including:

  • Embedded Systems
  • Internet of Things (IoT) Devices
  • Networking Hardware
  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its robust design and extensive feature set, the SST25VF032B-66-4I-S2AF-T from Microchip Technology is a reliable choice for designers and engineers looking to integrate high-quality, non-volatile memory into their products. Its compatibility with the SPI protocol ensures easy integration into existing designs, reducing development time and cost.

You May Also Be Interested in

Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess